| Digital video capture speed |
90 fps |
| Maximum resolution |
640 x 480 pixels |
| Video capture resolution |
VGA |
| Sensor resolution |
VGA |
| Snapshot resolution |
VGA |
| Maximum resolution (still pictures) |
1280x960 pixels |
| Snapshot button |
Yes |
| Interpolated snapshot resolution |
1.3 MP |
| Colour |
 |
| Colour depth |
24 |
|
Lens system
|
|
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
F2.2, D55°
|
|
Sensor type
|
|
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CCD
|
| Built-in microphone |
Yes |
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
|
| Cable length |
2.1 m |
| Connection to PC |
USB 1.1 |
| Min illumination |
< 1 lux |
| Cord length |
2.1 m |
| Quicklaunch button |
Yes |
| VLounge |
Advanced |
| Minimum hard disk space |
200 MB |
| Minimum processor |
Pentium II 500MHz or faster |
| Minimum RAM |
128 MB RAM |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft Windows 98 Microsoft Windows ME Microsoft Windows 2000 Microsoft Windows XP
|
| CD-ROM or DVD-ROM drive required |
Yes |
| Internet connection required |
yes |
| USB required |
Free USB port |
| Audio card required |
yes |
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
115 g
|
| Depth |
74 mm |
|
Height
|
|
Height of the product
142 mm
|
| Width |
74 mm |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
74 x 74 x 142 mm
|
| Gross weight packaging |
0.440 kg |
| Packaging height |
230 mm |
| Packaging length |
190 mm |
|
Packaging tare weight
|
|
The weight of the packaging materials. The gross weight minus the net weight equals the tare weight. For roll stock the tare weight would be the roll wrapper and the core.
0.325 kg
|
| Packaging width |
90 mm |
|
Quantity per box
|
|
number of sheets or media per single package
1
|
| 12 NC code |
908210004494 |
| EAN/UPC/GTIN |
87 10895 86627 9 |
|
Power supply type
|
|
The power supply (internal/external) type with which the product works. PFC = Power Factor Correcting. CE = CE brand compatible. If multiple values (Watt) are given it is often for low line versus high line conditions. Multiple power supplies are used for redundancy. When an extra power supply is optional this is indicated by mentioning the maximum number. Power supplies can be Hot Plug or non-Hot Plug.
USB
|
| Add video to |
MSN Messenger Yahoo! Messenger AOL Messenger Skype |
|
White balance
|
|
how the product is doing the white balance
2600 – 7600 k
|
| EAN/UPC/GTIN (outer carton) |
87 10895 88561 4 |
| Gross weight outer carton |
3.240 kg |
| Height outer carton |
248 mm |
| Length outer carton |
387 mm |
| Quantity outer carton |
6 |
|
Tare weight outer carton
|
|
The weight of the outer carton. The gross weight minus the net weight equals the tare weight.
2.340 kg
|
| Width outer carton |
285 mm |
| Additional accessories |
Quick install guide User Manual |
| CRT stand |
Yes |
| Desktop stand |
Yes |
| LCD clamp |
Yes |
| Laptop clamp |
Yes |
|